CBR06C220FAGAC Capacitors by KEMET

CAP 22PF 250V 1% 0603

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s CBR series surface mount multilayer ceramic capacitors (MLCCs) in C0G dielectric feature a robust and exceptionally stable base metal electrode dielectric system that provides excellent low loss performance (High Q). These devices offer extremely low ESR and high self-resonance characteristics, and are well suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. CRF series capacitors exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30ppm/ºC from -55°C to +125°C. CBR series devices are are suitable for many circuit applications including RF power amplifiers, mixers, oscillators, low noise amplifiers, filter networks, antenna tuning, timing circuits, delay lines and MRI imaging coils.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
2,338
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.11
2,338
in stock
Buy Now
Logo for element14
element14
from US$0.62
2,338
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 1%
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 22Pf, 250V, 1%, 0603 | Newark Electronics
CAP, 22PF, 250V, 1%, 0603 | element14
Multilayer Ceramic Capacitor, 22 pF, 250 V, ± 1%, C0G (NP0), 0603 [1608 Metric] | Avnet America
Multilayer Ceramic Capacitor, 22 pF, 250 V, � 1%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR06C220FAGAC?

Additional datasheets, footprints and schematics for CBR06C220FAGAC are listed on our Part Details page. You can also find images and similar parts to CBR06C220FAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR06C220FAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C220FAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR06C220FAGAC fall under?

The CBR06C220FAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR06C220FAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C220FAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR06C220FAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR06C220FAGAC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CBR06C220FAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR06C220FAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR06C220FAGAC?

You can fill out our help required form which you can use to request a quote for CBR06C220FAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay