Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 250V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0505 [1414 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2.2Pf, 250V, 0505 | Newark Electronics |
CAP, 2.2PF, 250V, 0505 | Farnell |
Where can I find additional details, specifications and documents for a CBR05C229BAGAC?
Additional datasheets, footprints and schematics for CBR05C229BAGAC are listed on our Part Details page. You can also find images and similar parts to CBR05C229BAGAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR05C229BAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR05C229BAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR05C229BAGAC fall under?
The CBR05C229BAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR05C229BAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR05C229BAGAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR05C229BAGAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR05C229BAGAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBR05C229BAGAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR05C229BAGAC often in real-time on the comparison pages.
What if I can't find stock of CBR05C229BAGAC?
You can fill out our help required form which you can use to request a quote for CBR05C229BAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.