CBR04C609B5GAC Capacitors by KEMET

CAP 6PF 50V 0402

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0174

Distributor Stock
Logo for Farnell
Farnell
from US$0.0174
6,338
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0400
6,338
in stock
Buy Now
Logo for element14
element14
from US$0.0286
6,338
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0211
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0189
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6pF
Voltage Rating 50V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 6Pf, 50V, 0402 | Newark Electronics
CAP, 6PF, 50V, 0402 | element14
Multilayer Ceramic Capacitor, 6 pF, 50 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet America
Multilayer Ceramic Capacitor, 6 pF, 50 V, � 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR04C609B5GAC?

Additional datasheets, footprints and schematics for CBR04C609B5GAC are listed on our Part Details page. You can also find images and similar parts to CBR04C609B5GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR04C609B5GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR04C609B5GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR04C609B5GAC fall under?

The CBR04C609B5GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR04C609B5GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR04C609B5GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR04C609B5GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR04C609B5GAC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CBR04C609B5GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR04C609B5GAC often in real-time on the comparison pages.

What if I can't find stock of CBR04C609B5GAC?

You can fill out our help required form which you can use to request a quote for CBR04C609B5GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay