Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0199
|
5,250
in stock
|
Buy Now | |
Avnet America
from US$0.0137
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
15,450
in stock
|
Buy Now | |
element14
from US$0.0228
|
5,250
in stock
|
Buy Now | |
Rutronik
from US$0.0149
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
TTI Europe
from US$0.0148
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15pF |
---|---|
Voltage Rating | 50V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 15 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor, Rf, C0G, 15Pf, 50V, 0402 | Newark Electronics |
CAP, 15PF, 50V, 5%, 0402 | element14 |
Capacitor ceramic CBR 15pF 50V 0402 | KEMET CBR04C150J5GAC | RS Americas |
Multilayer Ceramic Capacitor, 15 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CBR04C150J5GAC?
Additional datasheets, footprints and schematics for CBR04C150J5GAC are listed on our Part Details page. You can also find images and similar parts to CBR04C150J5GAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR04C150J5GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR04C150J5GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR04C150J5GAC fall under?
The CBR04C150J5GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR04C150J5GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR04C150J5GAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR04C150J5GAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR04C150J5GAC have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CBR04C150J5GAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR04C150J5GAC often in real-time on the comparison pages.
What if I can't find stock of CBR04C150J5GAC?
You can fill out our help required form which you can use to request a quote for CBR04C150J5GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.