CBR04C101J3GAC KEMET Parts by KEMET

CAP 100PF 25V 5% 0402

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0190

Distributor Stock
Logo for Farnell
Farnell
from US$0.0322
8,320
in stock
Buy Now
Logo for element14
element14
from US$0.0389
10,320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0460
8,320
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0190
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0355
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 25V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 100PF, 25V, 5%, 0402 | element14
Cap, 100Pf, 25V, 5%, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 100 pF, 25 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America
Multilayer Ceramic Capacitor, 100 pF, 25 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR04C101J3GAC?

Additional datasheets, footprints and schematics for CBR04C101J3GAC are listed on our Part Details page. You can also find images and similar parts to CBR04C101J3GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR04C101J3GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR04C101J3GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR04C101J3GAC fall under?

The CBR04C101J3GAC is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to CBR04C101J3GAC when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR04C101J3GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR04C101J3GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR04C101J3GAC have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Avnet America have stock available or on a lead time for CBR04C101J3GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR04C101J3GAC often in real-time on the comparison pages.

What if I can't find stock of CBR04C101J3GAC?

You can fill out our help required form which you can use to request a quote for CBR04C101J3GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay