CBR02C100J3GAC Capacitors by KEMET

CAP 10PF 25V 5% 0201

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0224

Distributor Stock
Logo for RS
RS
from US$0.0224
3,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0389
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0360
-
Buy Now
Logo for element14
element14
from US$0.0411
-
Buy Now
Logo for Farnell
Farnell
from US$0.0386
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 25V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0201 [0603 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor ceramic CBR 10pF 25V 0201 | RS
Cap, 10Pf, 25V, 5%, 0201 | Newark Electronics
Multilayer Ceramic Capacitor, 10 pF, 25 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America
0201 C, CBR 10pF Ceramic Multilayer Capacitor,25V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR02C100J3GAC | RS Americas
CAP, 10PF, 25V, 5%, 0201 | element14
Multilayer Ceramic Capacitor, 10 pF, 25 V, � 5%, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR02C100J3GAC?

Additional datasheets, footprints and schematics for CBR02C100J3GAC are listed on our Part Details page. You can also find images and similar parts to CBR02C100J3GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR02C100J3GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR02C100J3GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR02C100J3GAC fall under?

The CBR02C100J3GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR02C100J3GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR02C100J3GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR02C100J3GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR02C100J3GAC have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CBR02C100J3GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR02C100J3GAC often in real-time on the comparison pages.

What if I can't find stock of CBR02C100J3GAC?

You can fill out our help required form which you can use to request a quote for CBR02C100J3GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay