Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Power Rating | 600mW |
Range of Resistor Values | 1ohm to 10Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 3080 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents Descriptive | 144 values / 3080 pc. |
Resistor assortment,1ohm to 10Mohm 0.6W | RS |
Resistor Kit, Metal Film | Newark Electronics |
RESISTOR KIT, METAL FILM | element14 |
Nova Resistor Assortment 1Ohm ... 10MOhm 1% 600mW | Distrelec |
Where can I find additional details, specifications and documents for a CBR-14?
Additional datasheets, footprints and schematics for CBR-14 are listed on our Part Details page. You can also find images and similar parts to CBR-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR-14 fall under?
The CBR-14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CBR-14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR-14 you can contact the distributor directly for product support, shipping queries etc.
Is the CBR-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR-14 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CBR-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR-14 often in real-time on the comparison pages.
What if I can't find stock of CBR-14?
You can fill out our help required form which you can use to request a quote for CBR-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.