CBR-11 Resistors by Unknown

RESISTOR KIT METAL FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
1 units
Buy Now
Logo for element14 element14
1 units
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Kit Contents 1850-Pcs of 48 Values 10ohm to 1Mohm Resistors
Power Rating 250mW
Range of Resistor Values 10ohm to 1Mohm
Resistance Tolerance ± 1%
No. of Items in Kit 1850
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

RESISTOR KIT, METAL FILM | Newark Electronics
Nova Resistor assortment, wired E6/E12 | Distrelec

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR-11?

Additional datasheets, footprints and schematics for CBR-11 are listed on our Part Details page. You can also find images and similar parts to CBR-11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR-11 fall under?

The CBR-11 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CBR-11 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR-11 you can contact the distributor directly for product support, shipping queries etc.

Is the CBR-11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR-11 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CBR-11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR-11 often in real-time on the comparison pages.

What if I can't find stock of CBR-11?

You can fill out our help required form which you can use to request a quote for CBR-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay