Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi Model B+ Raspberry Pi 2 Model B and Raspberry Pi 3 Model B |
---|---|
External Height | 30.5mm |
External Width | 64.5mm |
External Depth | 88.8mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Raspberry Pi Enclosure, Abs, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a CBPIBLOX-BLK.?
Additional datasheets, footprints and schematics for CBPIBLOX-BLK. are listed on our Part Details page. You can also find images and similar parts to CBPIBLOX-BLK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBPIBLOX-BLK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBPIBLOX-BLK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBPIBLOX-BLK. fall under?
The CBPIBLOX-BLK. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBPIBLOX-BLK. when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBPIBLOX-BLK. you can contact the distributor directly for product support, shipping queries etc.
Is the CBPIBLOX-BLK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBPIBLOX-BLK. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBPIBLOX-BLK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBPIBLOX-BLK. often in real-time on the comparison pages.
What if I can't find stock of CBPIBLOX-BLK.?
You can fill out our help required form which you can use to request a quote for CBPIBLOX-BLK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.