Status: | Unknown |
---|---|
Series: | CBN5-F46-E2 |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | CBN5-F46-E2 |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 5mm |
External Length / Height | 20mm |
External Width | 50mm |
Frequency Response Max | 10Hz |
Sensing Distance Max | 5mm |
Sensing Range | 0mm to 5mm |
Sensor Input | Capacitive |
Supply Voltage Max | 30VDC |
Supply Voltage Min | 10VDC |
Supply Voltage Range DC | 10V to 30V |
Miniature flat pack sensor,PNP NO 5mm | RS |
Sensor, Capacitive Proximity, Npn-No, 5Mm | Newark Electronics |
PROXIMITY SWITCH, CAPACITIVE, PNP | element14 |
Capacitive Proximity, General Purpose Sensor | Carlton-Bates |
Where can I find additional details, specifications and documents for a CBN5-F46-E2?
Additional datasheets, footprints and schematics for CBN5-F46-E2 are listed on our Part Details page. You can also find images and similar parts to CBN5-F46-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBN5-F46-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBN5-F46-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBN5-F46-E2 fall under?
The CBN5-F46-E2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CBN5-F46-E2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBN5-F46-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the CBN5-F46-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBN5-F46-E2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for CBN5-F46-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBN5-F46-E2 often in real-time on the comparison pages.
What if I can't find stock of CBN5-F46-E2?
You can fill out our help required form which you can use to request a quote for CBN5-F46-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.