Status: | Unknown |
---|---|
Series: | CBK Series |
RoHS: | Unknown |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 8kg |
Resolution (g) | 0.1g |
Product Range | CBK Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CBK 8H?
Additional datasheets, footprints and schematics for CBK 8H are listed on our Part Details page. You can also find images and similar parts to CBK 8H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBK 8H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBK 8H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBK 8H fall under?
The CBK 8H is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CBK 8H when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBK 8H you can contact the distributor directly for product support, shipping queries etc.
Is the CBK 8H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBK 8H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBK 8H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBK 8H often in real-time on the comparison pages.
What if I can't find stock of CBK 8H?
You can fill out our help required form which you can use to request a quote for CBK 8H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.