Status: | Unknown |
---|---|
Series: | CBK Series |
RoHS: | Unknown |
Prices starting from US$267.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$267.93
|
No stock
|
Buy Now |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 16kg |
Resolution (g) | 0.5g |
Product Range | CBK Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CBK 16?
Additional datasheets, footprints and schematics for CBK 16 are listed on our Part Details page. You can also find images and similar parts to CBK 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBK 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBK 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBK 16 fall under?
The CBK 16 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CBK 16 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBK 16 you can contact the distributor directly for product support, shipping queries etc.
Is the CBK 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBK 16 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBK 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBK 16 often in real-time on the comparison pages.
What if I can't find stock of CBK 16?
You can fill out our help required form which you can use to request a quote for CBK 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.