Status: | Unknown |
---|---|
Series: | CBG Series |
RoHS: | Compliant |
PCB Support Type | Snap-In Card Guide |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 76.2mm |
External Width | 3.8mm |
Product Range | CBG Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb Spacer Support, Nylon 6.6, 76.2Mm | Newark Electronics |
Circuit Board EDGE GUIDE NATURAL NY 3",https://www.futureelectronics.com/p/3037734?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Card Guide, Vertical Mount, Natural, Nylon, Holds .062 in PCB, 3.00 in Height | Essentra Components CBG-3-01 | RS Americas |
Where can I find additional details, specifications and documents for a CBG-3-01?
Additional datasheets, footprints and schematics for CBG-3-01 are listed on our Part Details page. You can also find images and similar parts to CBG-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBG-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBG-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBG-3-01 fall under?
The CBG-3-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to CBG-3-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBG-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the CBG-3-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBG-3-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for CBG-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBG-3-01 often in real-time on the comparison pages.
What if I can't find stock of CBG-3-01?
You can fill out our help required form which you can use to request a quote for CBG-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.