CBEC220-4079B001C1AF Connectors by Greenconn

CONNECTOR RCPT 80POS 2ROW 1.27MM

Status: Unknown
Series: CBEC220 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$2.64
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.46
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.06
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
399
in stock
Buy Now
Logo for element14
element14
from US$3.17
-
Buy Now

Specifications

Pitch Spacing 1.27mm
No. of Contacts 80Contacts
Gender Receptacle
Product Range CBEC220 Series
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CONNECTOR RCPT 80POS 2ROW 1.27MM | Rapid Electronics
Connector, Rcpt, 80Pos, 2Row, 1.27Mm | Newark Electronics
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBEC220-4079B001C1AF?

Additional datasheets, footprints and schematics for CBEC220-4079B001C1AF are listed on our Part Details page. You can also find images and similar parts to CBEC220-4079B001C1AF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBEC220-4079B001C1AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBEC220-4079B001C1AF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBEC220-4079B001C1AF fall under?

The CBEC220-4079B001C1AF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to CBEC220-4079B001C1AF when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBEC220-4079B001C1AF you can contact the distributor directly for product support, shipping queries etc.

Is the CBEC220-4079B001C1AF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBEC220-4079B001C1AF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CBEC220-4079B001C1AF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBEC220-4079B001C1AF often in real-time on the comparison pages.

What if I can't find stock of CBEC220-4079B001C1AF?

You can fill out our help required form which you can use to request a quote for CBEC220-4079B001C1AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay