Status: | Unknown |
---|---|
Series: | CBEC220 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | CBEC220 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM | element14 |
Connector, Rcpt, 26Pos, 2Row, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CBEC220-1379B001C1AF?
Additional datasheets, footprints and schematics for CBEC220-1379B001C1AF are listed on our Part Details page. You can also find images and similar parts to CBEC220-1379B001C1AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBEC220-1379B001C1AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBEC220-1379B001C1AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBEC220-1379B001C1AF fall under?
The CBEC220-1379B001C1AF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CBEC220-1379B001C1AF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBEC220-1379B001C1AF you can contact the distributor directly for product support, shipping queries etc.
Is the CBEC220-1379B001C1AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBEC220-1379B001C1AF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CBEC220-1379B001C1AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBEC220-1379B001C1AF often in real-time on the comparison pages.
What if I can't find stock of CBEC220-1379B001C1AF?
You can fill out our help required form which you can use to request a quote for CBEC220-1379B001C1AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.