Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | RIoT Development Board |
---|---|
External Height | 79.6mm |
External Width | 35.7mm |
External Depth | 123mm |
Enclosure Material | ABS |
Body Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Enclosure |
Features | Polystyrene with Acrylic Capped ABS Finish Wall Mountable 123MMx79.6MMx35.7MM 3MM Thickness |
Enclosure, Polystyrene, Wht, Riot Board | Newark Electronics |
ENCLOSURE, POLYSTYRENE, WHT, RIOT BOARD | element14 |
Where can I find additional details, specifications and documents for a CBDBRB-WHT?
Additional datasheets, footprints and schematics for CBDBRB-WHT are listed on our Part Details page. You can also find images and similar parts to CBDBRB-WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBDBRB-WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBDBRB-WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBDBRB-WHT fall under?
The CBDBRB-WHT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBDBRB-WHT when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBDBRB-WHT you can contact the distributor directly for product support, shipping queries etc.
Is the CBDBRB-WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBDBRB-WHT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBDBRB-WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBDBRB-WHT often in real-time on the comparison pages.
What if I can't find stock of CBDBRB-WHT?
You can fill out our help required form which you can use to request a quote for CBDBRB-WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.