Status: | Unknown |
---|---|
Series: | CodeBug |
RoHS: | Unknown |
For Use With | CodeBug Board |
---|---|
External Height | 16.2mm |
External Width | 39.3mm |
External Depth | 50.3mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | CodeBug |
Accessory Type | CodeBug Enclosure |
Features | Clear lid Easy access to all connections Compact design |
Codebug Enclosure - Black/Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a CBCODEBUG-BLK?
Additional datasheets, footprints and schematics for CBCODEBUG-BLK are listed on our Part Details page. You can also find images and similar parts to CBCODEBUG-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBCODEBUG-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBCODEBUG-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBCODEBUG-BLK fall under?
The CBCODEBUG-BLK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBCODEBUG-BLK when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBCODEBUG-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the CBCODEBUG-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBCODEBUG-BLK have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for CBCODEBUG-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBCODEBUG-BLK often in real-time on the comparison pages.
What if I can't find stock of CBCODEBUG-BLK?
You can fill out our help required form which you can use to request a quote for CBCODEBUG-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.