Status: | Unknown |
---|---|
Series: | CBC Series |
RoHS: | Unknown |
Prices starting from US$305.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$305.32
|
No stock
|
Buy Now |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 16kg |
Resolution (g) | 0.5g |
Product Range | CBC Series |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | EU UK |
COUNTING SCALES, BENCH, 16KG | Farnell |
Where can I find additional details, specifications and documents for a CBC16?
Additional datasheets, footprints and schematics for CBC16 are listed on our Part Details page. You can also find images and similar parts to CBC16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBC16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBC16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBC16 fall under?
The CBC16 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CBC16 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBC16 you can contact the distributor directly for product support, shipping queries etc.
Is the CBC16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBC16 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBC16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBC16 often in real-time on the comparison pages.
What if I can't find stock of CBC16?
You can fill out our help required form which you can use to request a quote for CBC16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.