Status: | Unknown |
---|---|
Series: | CBC Series |
RoHS: | Unknown |
Balance / Scale Type | Bench |
---|---|
Load Weight Max | 8kg |
Resolution (g) | 0.2g |
Product Range | CBC Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type 1 10-32 Stud Mount C.b. - 8 Amp |Eaton Bussmann CBC-8 | Newark Electronics |
CIRCUIT BREAKER | Avnet America |
Circuit Breaker Type I Plug-In Mounting 10-32 Studs 8A | Bussmann by Eaton CBC-8 | RS Americas |
Where can I find additional details, specifications and documents for a CBC 8?
Additional datasheets, footprints and schematics for CBC 8 are listed on our Part Details page. You can also find images and similar parts to CBC 8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBC 8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBC 8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBC 8 fall under?
The CBC 8 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CBC 8 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBC 8 you can contact the distributor directly for product support, shipping queries etc.
Is the CBC 8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBC 8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CBC 8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBC 8 often in real-time on the comparison pages.
What if I can't find stock of CBC 8?
You can fill out our help required form which you can use to request a quote for CBC 8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.