Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | BB04 Duo Pi BitScope Blades and Raspberry Pi Boards |
---|---|
External Height | 311mm |
External Width | 483mm |
External Depth | 128mm |
Enclosure Material | Acrylic Steel |
Body Colour | Black Transparent |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bitscope Blade Rack, Acrylic/Steel, Blk | Newark Electronics |
BITSCOPE BLADE RACK, ACRYLIC/STEEL, BLK | element14 |
Where can I find additional details, specifications and documents for a CBBRACK40?
Additional datasheets, footprints and schematics for CBBRACK40 are listed on our Part Details page. You can also find images and similar parts to CBBRACK40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBRACK40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBRACK40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBRACK40 fall under?
The CBBRACK40 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBBRACK40 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBRACK40 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBRACK40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBRACK40 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBBRACK40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBRACK40 often in real-time on the comparison pages.
What if I can't find stock of CBBRACK40?
You can fill out our help required form which you can use to request a quote for CBBRACK40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.