Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 292.1mm |
Cable Tie Width | 3.607mm |
Cable Bundle Diameter Max | 82.804mm |
Cable Tie Type | Standard |
Accessory Type | Cable Tie |
Body Material | Nylon |
Cable Ties | Newark Electronics |
Where can I find additional details, specifications and documents for a CBBR7711?
Additional datasheets, footprints and schematics for CBBR7711 are listed on our Part Details page. You can also find images and similar parts to CBBR7711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR7711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR7711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR7711 fall under?
The CBBR7711 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CBBR7711 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR7711 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR7711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR7711 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CBBR7711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR7711 often in real-time on the comparison pages.
What if I can't find stock of CBBR7711?
You can fill out our help required form which you can use to request a quote for CBBR7711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.