Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 142.24mm |
Cable Tie Width | 2.489mm |
Cable Bundle Diameter Max | 35.052mm |
Cable Tie Type | Standard |
Accessory Type | Cable Tie |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a CBBR7243?
Additional datasheets, footprints and schematics for CBBR7243 are listed on our Part Details page. You can also find images and similar parts to CBBR7243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR7243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR7243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR7243 fall under?
The CBBR7243 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CBBR7243 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR7243 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR7243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR7243 have stock available?
There is no stock from authorised distributors for CBBR7243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR7243 often in real-time on the comparison pages.
What if I can't find stock of CBBR7243?
You can fill out our help required form which you can use to request a quote for CBBR7243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.