CBBR1525 Cable by Pro Power

WIRE WHITE 0.5MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.94

Distributor Stock
Logo for Farnell
Farnell
from US$14.94
No stock
Buy Now

Specifications

Jacket Material PVC
Jacket Colour White
Wire Gauge -
Conductor Area CSA 0.5mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 16 x 0.2mm
Voltage Rating 300V
Conductor Material Copper
External Diameter 2.5mm
Approval Specification -
Product Range -
Approval Category BASEC
Cable Type Tri Rated
Conductor Make-up 16 / 0.2mm
Core-Earth / Core-Core Voltage Rating 300/500
Current Rating 3A
Operating Temperature Max 70°C
Outer Diameter 2.5mm
Primary Insulation Thickness 0.6mm
Voltage Rating VAC 300V

Alternative Descriptions

WIRE, WHITE, 0.5MM, 100M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBBR1525?

Additional datasheets, footprints and schematics for CBBR1525 are listed on our Part Details page. You can also find images and similar parts to CBBR1525 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBBR1525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR1525 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBBR1525 fall under?

The CBBR1525 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to CBBR1525 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR1525 you can contact the distributor directly for product support, shipping queries etc.

Is the CBBR1525 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBBR1525 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CBBR1525.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBBR1525 often in real-time on the comparison pages.

What if I can't find stock of CBBR1525?

You can fill out our help required form which you can use to request a quote for CBBR1525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay