Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.87
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 2.8mm |
Approval Specification | - |
Product Range | - |
Approval Category | BASEC |
Cable Type | Tri Rated |
Conductor Make-up | 32 / 0.2mm |
Core-Earth / Core-Core Voltage Rating | 300/500 |
Current Rating | 10A |
Operating Temperature Max | 70°C |
Outer Diameter | 2.8mm |
Primary Insulation Thickness | 0.6mm |
Voltage Rating VAC | 300V |
WIRE, GREEN/YELLOW, 1MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a CBBR0396?
Additional datasheets, footprints and schematics for CBBR0396 are listed on our Part Details page. You can also find images and similar parts to CBBR0396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR0396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR0396 fall under?
The CBBR0396 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to CBBR0396 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0396 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR0396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR0396 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBBR0396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR0396 often in real-time on the comparison pages.
What if I can't find stock of CBBR0396?
You can fill out our help required form which you can use to request a quote for CBBR0396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.