CBBR0227 Cable by Pro Power

WIRE TRI RATED BLACK 6MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.69

Distributor Stock
Logo for Farnell
Farnell
from US$105.69
No stock
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Black
Wire Gauge -
Conductor Area CSA 6mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size -
Voltage Rating 600V
Conductor Material Copper
External Diameter 5.3mm
Approval Specification -
Product Range -
Cable Type Tri Rated
Current Rating 56A
Operating Temperature Max 105°C

Alternative Descriptions

WIRE, TRI RATED, BLACK, 6MM, 100M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBBR0227?

Additional datasheets, footprints and schematics for CBBR0227 are listed on our Part Details page. You can also find images and similar parts to CBBR0227 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBBR0227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0227 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBBR0227 fall under?

The CBBR0227 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to CBBR0227 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0227 you can contact the distributor directly for product support, shipping queries etc.

Is the CBBR0227 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBBR0227 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CBBR0227.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBBR0227 often in real-time on the comparison pages.

What if I can't find stock of CBBR0227?

You can fill out our help required form which you can use to request a quote for CBBR0227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay