Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.77
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Blue |
Wire Gauge | - |
Conductor Area CSA | 4mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | - |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 4.8mm |
Approval Specification | - |
Product Range | - |
Cable Type | Tri Rated |
Current Rating | 43A |
Operating Temperature Max | 105°C |
WIRE, TRI RATED, BLUE, 4MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a CBBR0216?
Additional datasheets, footprints and schematics for CBBR0216 are listed on our Part Details page. You can also find images and similar parts to CBBR0216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR0216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR0216 fall under?
The CBBR0216 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to CBBR0216 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0216 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR0216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR0216 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBBR0216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR0216 often in real-time on the comparison pages.
What if I can't find stock of CBBR0216?
You can fill out our help required form which you can use to request a quote for CBBR0216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.