For Use With | Arduino Uno Board |
---|---|
External Height | 44mm |
External Width | 57.3mm |
External Depth | 94.9mm |
Enclosure Material | Polystyrene |
Body Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | Arduino Box |
ARDUINO UNO ENCLOSURE, HIPS, CLEAR | element14 |
Arduino Uno Enclosure, Hips, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a CBARD-CLR?
Additional datasheets, footprints and schematics for CBARD-CLR are listed on our Part Details page. You can also find images and similar parts to CBARD-CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBARD-CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBARD-CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBARD-CLR fall under?
The CBARD-CLR is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to CBARD-CLR when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBARD-CLR you can contact the distributor directly for product support, shipping queries etc.
Is the CBARD-CLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBARD-CLR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CBARD-CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBARD-CLR often in real-time on the comparison pages.
What if I can't find stock of CBARD-CLR?
You can fill out our help required form which you can use to request a quote for CBARD-CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.