Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 630V |
Dielectric Type | Metallized PET Stacked |
Capacitance Tolerance | ± 10% |
Product Range | CB Series |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
0.22UF 10% 630VDC 6054 | Future Electronics |
Capacitor Polyester Film Film 0.22Uf 10%, 630V, Full Reel | Newark Electronics |
Film Capacitor, 0.22 uF, 250 V, 630 V, ± 10%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 0.22 uF, 250 V, 630 V, � 10%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB182K0224KBC?
Additional datasheets, footprints and schematics for CB182K0224KBC are listed on our Part Details page. You can also find images and similar parts to CB182K0224KBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB182K0224KBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB182K0224KBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB182K0224KBC fall under?
The CB182K0224KBC is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB182K0224KBC when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB182K0224KBC you can contact the distributor directly for product support, shipping queries etc.
Is the CB182K0224KBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB182K0224KBC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for CB182K0224KBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB182K0224KBC often in real-time on the comparison pages.
What if I can't find stock of CB182K0224KBC?
You can fill out our help required form which you can use to request a quote for CB182K0224KBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.