Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Capacitance Tolerance | ± 10% |
Product Range | CB Series |
Capacitor Case Style | 6054 [15014 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Poly Film Film 1Uf, 10%, 250V, Full Reel | Newark Electronics |
1╡F Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metall | Future Electronics |
Film Capacitor, 1 uF, 160 V, 250 V, ± 10%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 1 uF, 160 V, 250 V, � 10%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB182G0105KBC?
Additional datasheets, footprints and schematics for CB182G0105KBC are listed on our Part Details page. You can also find images and similar parts to CB182G0105KBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB182G0105KBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB182G0105KBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB182G0105KBC fall under?
The CB182G0105KBC is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB182G0105KBC when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB182G0105KBC you can contact the distributor directly for product support, shipping queries etc.
Is the CB182G0105KBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB182G0105KBC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for CB182G0105KBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB182G0105KBC often in real-time on the comparison pages.
What if I can't find stock of CB182G0105KBC?
You can fill out our help required form which you can use to request a quote for CB182G0105KBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.