CB182G0105JBC Capacitors by KYOCERA AVX

CAPACITOR POLY FILM FILM 1UF, 5%, 250V,, FULL REEL

Status: Unknown
Series: CB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Newark
Newark
from US$2.36
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.31
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 250V
Capacitance Tolerance ± 5%
Product Range CB Series
Capacitor Case Style 6054 [15014 Metric]
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Poly Film Film 1Uf, 5%, 250V, Full Reel | Newark Electronics
Film Capacitor, 1 uF, 160 V, 250 V, ± 5%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet America
FILM CAPACITOR | Richardson RFPD
Film Capacitor, 1 uF, 160 V, 250 V, � 5%, Metallized PET-HT Stacked, 6054 [150137 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB182G0105JBC?

Additional datasheets, footprints and schematics for CB182G0105JBC are listed on our Part Details page. You can also find images and similar parts to CB182G0105JBC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB182G0105JBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB182G0105JBC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB182G0105JBC fall under?

The CB182G0105JBC is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CB182G0105JBC when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB182G0105JBC you can contact the distributor directly for product support, shipping queries etc.

Is the CB182G0105JBC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CB182G0105JBC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for CB182G0105JBC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB182G0105JBC often in real-time on the comparison pages.

What if I can't find stock of CB182G0105JBC?

You can fill out our help required form which you can use to request a quote for CB182G0105JBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay