Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 0504 [1210 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 63V |
Film Capacitor, Cb Series, 3.3 F, 5%, Pen (Polyethylene Naphthalate), 63 V, 0504 [1210 Metric] Rohs Compliant: Yes |Kyocera Avx CB172D0335JBC | Newark Electronics |
Film Capacitor, 3.3 uF, 40 V, 50 V / 63 V, ± 5%, Metallized PET-HT Stacked, 5040 [127102 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
CAP, 3.3µF, 63V, 5%, PEN, 0504, SMD | Farnell |
Film Capacitor, 3.3 uF, 40 V, 50 V / 63 V, � 5%, Metallized PET-HT Stacked, 5040 [127102 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB172D0335JBC?
Additional datasheets, footprints and schematics for CB172D0335JBC are listed on our Part Details page. You can also find images and similar parts to CB172D0335JBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB172D0335JBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB172D0335JBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB172D0335JBC fall under?
The CB172D0335JBC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB172D0335JBC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB172D0335JBC you can contact the distributor directly for product support, shipping queries etc.
Is the CB172D0335JBC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB172D0335JBC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for CB172D0335JBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB172D0335JBC often in real-time on the comparison pages.
What if I can't find stock of CB172D0335JBC?
You can fill out our help required form which you can use to request a quote for CB172D0335JBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.