Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$486.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$505.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$497.40
|
6
in stock
|
Buy Now | |
Distrelec
from US$597.62
|
1
in stock
|
Buy Now | |
RS Americas
from US$486.50
|
-
|
Buy Now | |
element14
from US$522.92
|
-
|
Buy Now | |
TRC Electronics
from US$526.60
|
-
|
Buy Now | |
Farnell
from US$491.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CB Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 10kV |
Output Current Max | 100µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 15.24mm |
Depth | 76.2mm |
Width | 31.75mm |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Product Range | CB Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 10kV |
Output Current Max | 100µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
RoHS Compliant | NA |
Dc-Dc Converter, 10Kv, 1W | Newark Electronics |
XP Power DC/DC Converter 11.5 ... 16V 10kV 1W | Distrelec |
DC-High Voltage DC Non-Isolated 1W+10kV | RS |
DC-DC Converter, Thru Hole, DIP, 1W, -10000V@100A, 11.5-16V In, CB Series | XP Power CB101 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
SINGLE O/P, DC-HV DC PCB MOUNT, 1W,+10kV | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB101?
Additional datasheets, footprints and schematics for CB101 are listed on our Part Details page. You can also find images and similar parts to CB101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB101 fall under?
The CB101 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CB101 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB101 you can contact the distributor directly for product support, shipping queries etc.
Is the CB101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB101 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and element14 have stock available or on a lead time for CB101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB101 often in real-time on the comparison pages.
What if I can't find stock of CB101?
You can fill out our help required form which you can use to request a quote for CB101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.