CB042D0474JBC. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Newark
Newark
from US$0.55
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.53
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Capacitance Tolerance ± 5%
Capacitor Case Style 2220 [5650 Metric]
RoHS Compliant Yes

Alternative Descriptions

Film Chip/Tape/Reel Rohs Compliant: Yes |Kyocera Avx CB042D0474JBC | Newark Electronics
Film Capacitor, 0.47 uF, 40 V, 50 V / 63 V, ± 5%, Metallized PET-HT Stacked, 2220 [5650 Metric] | Avnet America
FILM CAPACITOR | Richardson RFPD
Film Capacitor, 0.47 uF, 40 V, 50 V / 63 V, � 5%, Metallized PET-HT Stacked, 2220 [5650 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB042D0474JBC.?

Additional datasheets, footprints and schematics for CB042D0474JBC. are listed on our Part Details page. You can also find images and similar parts to CB042D0474JBC. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB042D0474JBC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB042D0474JBC. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB042D0474JBC. fall under?

The CB042D0474JBC. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CB042D0474JBC. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB042D0474JBC. you can contact the distributor directly for product support, shipping queries etc.

Is the CB042D0474JBC. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CB042D0474JBC. have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Avnet Asia and Avnet Abacus have stock available or on a lead time for CB042D0474JBC..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB042D0474JBC. often in real-time on the comparison pages.

What if I can't find stock of CB042D0474JBC.?

You can fill out our help required form which you can use to request a quote for CB042D0474JBC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay