Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$0.41
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1812 [4532 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 63V |
.22UF 63VDC 5% PEN SMD | TTI Europe |
Film Capacitor, 0.22 uF, 40 V, 50 V / 63 V, � 5%, Metallized PEN Stacked, 1812 [4532 Metric] | Avnet Abacus |
CB 037 Series 63 v .22 uf 5% SMD 4.7x3.2x3mm Metallized Polyethylene Naphtalate | Future Electronics |
Film Capacitor, 0.22 uF, 40 V, 50 V / 63 V, ± 5%, Metallized PEN Stacked, 1812 [4532 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
CAP, 0.22µF, 63V, 5%, PEN, 1812, SMD | Farnell |
Where can I find additional details, specifications and documents for a CB037D0224JBA?
Additional datasheets, footprints and schematics for CB037D0224JBA are listed on our Part Details page. You can also find images and similar parts to CB037D0224JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB037D0224JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB037D0224JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB037D0224JBA fall under?
The CB037D0224JBA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB037D0224JBA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB037D0224JBA you can contact the distributor directly for product support, shipping queries etc.
Is the CB037D0224JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB037D0224JBA have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Future Electronics, Avnet America and element14 have stock available or on a lead time for CB037D0224JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB037D0224JBA often in real-time on the comparison pages.
What if I can't find stock of CB037D0224JBA?
You can fill out our help required form which you can use to request a quote for CB037D0224JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.