Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$0.23
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
Film Capacitor, Cb Series, 4700 Pf, 5%, Pen (Polyethylene Naphthalate), 50 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx CB017D0472JBA | Newark Electronics |
CAP, 4700PF, 50V, 5%, PEN, 1206, SMD | element14 |
Film Capacitor, 4700 pF, 40 V, 50 V / 63 V, ± 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 4700 pF, 40 V, 50 V / 63 V, � 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB017D0472JBA?
Additional datasheets, footprints and schematics for CB017D0472JBA are listed on our Part Details page. You can also find images and similar parts to CB017D0472JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB017D0472JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB017D0472JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB017D0472JBA fall under?
The CB017D0472JBA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB017D0472JBA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB017D0472JBA you can contact the distributor directly for product support, shipping queries etc.
Is the CB017D0472JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB017D0472JBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for CB017D0472JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB017D0472JBA often in real-time on the comparison pages.
What if I can't find stock of CB017D0472JBA?
You can fill out our help required form which you can use to request a quote for CB017D0472JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.