Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Supply Voltage Min | 3.3V |
---|---|
Supply Voltage Max | 6V |
Bluetooth Version | Bluetooth 2.1 + EDR |
Bluetooth Class | (Not Available) |
Receive Sensitivity | -85dBm |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CB-OBS433I-04-0?
Additional datasheets, footprints and schematics for CB-OBS433I-04-0 are listed on our Part Details page. You can also find images and similar parts to CB-OBS433I-04-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB-OBS433I-04-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB-OBS433I-04-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB-OBS433I-04-0 fall under?
The CB-OBS433I-04-0 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CB-OBS433I-04-0 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB-OBS433I-04-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CB-OBS433I-04-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB-OBS433I-04-0 have stock available?
There is no stock from authorised distributors for CB-OBS433I-04-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB-OBS433I-04-0 often in real-time on the comparison pages.
What if I can't find stock of CB-OBS433I-04-0?
You can fill out our help required form which you can use to request a quote for CB-OBS433I-04-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.