Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Double Contact Candelabra Bayonet Base Lamps |
---|---|
Accessory Type | Lamp Holder |
Product Range | - |
Lamp Base Type | BA15d |
Power Rating | 75W |
Shell Material | Steel |
Lamp Holder, Ba15D, Candelabra Bayonet Base Lamp | Newark Electronics |
Where can I find additional details, specifications and documents for a CB-72?
Additional datasheets, footprints and schematics for CB-72 are listed on our Part Details page. You can also find images and similar parts to CB-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB-72 fall under?
The CB-72 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to CB-72 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB-72 you can contact the distributor directly for product support, shipping queries etc.
Is the CB-72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB-72 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CB-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB-72 often in real-time on the comparison pages.
What if I can't find stock of CB-72?
You can fill out our help required form which you can use to request a quote for CB-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.