Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 500g |
Resolution (g) | 0.1g |
Product Range | CB Series |
SVHC | No SVHC (07-Jul-2017) |
Weighing, Electronic Balance, 500G | Newark Electronics |
WEIGHING, ELECTRONIC BALANCE, 500G | element14 |
Where can I find additional details, specifications and documents for a CB 501?
Additional datasheets, footprints and schematics for CB 501 are listed on our Part Details page. You can also find images and similar parts to CB 501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB 501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB 501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB 501 fall under?
The CB 501 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CB 501 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB 501 you can contact the distributor directly for product support, shipping queries etc.
Is the CB 501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB 501 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CB 501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB 501 often in real-time on the comparison pages.
What if I can't find stock of CB 501?
You can fill out our help required form which you can use to request a quote for CB 501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.