Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 1kg |
Resolution (g) | 0.1g |
Product Range | CB Series |
SVHC | No SVHC (07-Jul-2017) |
Weighing, Electronic Balance, 1Kg | Newark Electronics |
WEIGHING, ELECTRONIC BALANCE, 1KG | element14 |
Where can I find additional details, specifications and documents for a CB 1001?
Additional datasheets, footprints and schematics for CB 1001 are listed on our Part Details page. You can also find images and similar parts to CB 1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB 1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB 1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB 1001 fall under?
The CB 1001 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CB 1001 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB 1001 you can contact the distributor directly for product support, shipping queries etc.
Is the CB 1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB 1001 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CB 1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB 1001 often in real-time on the comparison pages.
What if I can't find stock of CB 1001?
You can fill out our help required form which you can use to request a quote for CB 1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.