CAUBLKAB-05M Cable Assemblies by L-com

CABLE USB TYPE A MALE TO B MALE 0.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.49

Distributor Stock
Logo for Farnell
Farnell
from US$13.04
394
in stock
Buy Now
Logo for element14
element14
from US$9.56
586
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.54
264
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.49
40
in stock
Buy Now

Specifications

Connector A USB Type A Plug
Connector B USB Type B Plug
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"
USB Standard USB 2.0
Jacket Colour Black
Electronic Marking -
Product Range -
Computer Connector A USB 2.0 A Plug
Computer Connector B USB 2.0 B Plug
Connector Type A USB 2.0 A Plug
Connector Type B USB 2.0 B Plug

Alternative Descriptions

CABLE, USB, TYPE A MALE TO B MALE, 0.5M | element14
Usb Cable, Type A Male/Type B Male, 0.5M, Black | Newark Electronics
Double Ended Between-Series, USB Type A Plug to USB Type B Plug, 0.5 m | L-com CAUBLKAB-05M | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAUBLKAB-05M?

Additional datasheets, footprints and schematics for CAUBLKAB-05M are listed on our Part Details page. You can also find images and similar parts to CAUBLKAB-05M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAUBLKAB-05M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAUBLKAB-05M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAUBLKAB-05M fall under?

The CAUBLKAB-05M is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to CAUBLKAB-05M when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAUBLKAB-05M you can contact the distributor directly for product support, shipping queries etc.

Is the CAUBLKAB-05M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CAUBLKAB-05M have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for CAUBLKAB-05M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAUBLKAB-05M often in real-time on the comparison pages.

What if I can't find stock of CAUBLKAB-05M?

You can fill out our help required form which you can use to request a quote for CAUBLKAB-05M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay