Status: | Active |
---|---|
Series: | CAT4004A |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
564
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Dropout Driver 50 mV at 20 mA |
Dimming via 1-wire EZDim Interface |
2 and 4 LED Current Sinks with Tight Matching |
32 Dimming Levels |
No Switching Noise |
Shutdown Current less than 1 µA |
LED Current set by External Resistor |
Thermal Shutdown Protection |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Can drive LEDs at lower supply voltage VIN |
Higher Resolution Dimming |
Applications |
---|
LCD Display Backlight |
Cellular Phones |
End Products |
---|
Digital Still Cameras |
Handheld Devices |
Description | CAT4004A |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 5.5 |
IO Max (mA) | 40 |
LEDs in Series, Max # | 1 |
LEDs in Parallel, Max # | 4 |
Package Type | UDFN-8 |
Driver,LED,4-channel,EZDim,UDFN8 | RS |
Led Driver, 4-Channel, With 32 Dimming Levels And Reset/Reel |Onsemi CAT4004AHU2-GT3 | Newark Electronics |
CAT4004 Series Constant Current LED Driver w/32 Dimming Levels - UDFN-8 | Future Electronics |
LED DRVR 4Segment 2.5V/3.3V/5V 8-Pin UDFN T/R | Avnet America |
55AC2021 | element14 |
LED DR, 4 CH, EZ DIM I/F | Farnell |
Where can I find additional details, specifications and documents for a CAT4004AHU2-GT3?
Additional datasheets, footprints and schematics for CAT4004AHU2-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT4004AHU2-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4004AHU2-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4004AHU2-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4004AHU2-GT3 fall under?
The CAT4004AHU2-GT3 is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4004AHU2-GT3 when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4004AHU2-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4004AHU2-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4004AHU2-GT3 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CAT4004AHU2-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4004AHU2-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT4004AHU2-GT3?
You can fill out our help required form which you can use to request a quote for CAT4004AHU2-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.