Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 86mm |
External Width - Metric | 130mm |
External Depth - Metric | 180mm |
IP Rating | IP54 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 3.39" |
External Width - Imperial | 5.12" |
External Depth - Imperial | 7.09" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Panel Depth | 126mm |
Panel Width | 176mm |
Enclosure, Ip54, Sloping S, Instrument, 86 Mm, 130 Mm, 180 Mm Rohs Compliant: Yes |Okw (Enclosures) CASE SIZE S | Newark Electronics |
CASE, ABS/ALUMINIUM, SLOPING, S | element14 |
Where can I find additional details, specifications and documents for a CASE SIZE S?
Additional datasheets, footprints and schematics for CASE SIZE S are listed on our Part Details page. You can also find images and similar parts to CASE SIZE S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASE SIZE S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASE SIZE S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASE SIZE S fall under?
The CASE SIZE S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CASE SIZE S when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASE SIZE S you can contact the distributor directly for product support, shipping queries etc.
Is the CASE SIZE S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASE SIZE S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CASE SIZE S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASE SIZE S often in real-time on the comparison pages.
What if I can't find stock of CASE SIZE S?
You can fill out our help required form which you can use to request a quote for CASE SIZE S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.