Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 101mm |
External Width - Metric | 302mm |
External Depth - Metric | 272mm |
IP Rating | IP54 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 3.98" |
External Width - Imperial | 11.89" |
External Depth - Imperial | 10.71" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Panel Depth | 299.4mm |
Panel Width | 217.4mm |
Enclosure, Ip54, Sloping L, Instrument, 101 Mm, 302 Mm, 272 Mm Rohs Compliant: Yes |Okw (Enclosures) CASE SIZE L | Newark Electronics |
CASE, ABS/ALUMINIUM, SLOPING, L | Farnell |
Where can I find additional details, specifications and documents for a CASE SIZE L?
Additional datasheets, footprints and schematics for CASE SIZE L are listed on our Part Details page. You can also find images and similar parts to CASE SIZE L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASE SIZE L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASE SIZE L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASE SIZE L fall under?
The CASE SIZE L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CASE SIZE L when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASE SIZE L you can contact the distributor directly for product support, shipping queries etc.
Is the CASE SIZE L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASE SIZE L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CASE SIZE L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASE SIZE L often in real-time on the comparison pages.
What if I can't find stock of CASE SIZE L?
You can fill out our help required form which you can use to request a quote for CASE SIZE L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.