CAS325M12HM2 Transistors by Wolfspeed

MOSFET MODULE, DUAL N-CH, 1.2KV, 444A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,411.30

Distributor Stock
Logo for Farnell
Farnell
from US$1,411.30
No stock
Buy Now
Logo for element14
element14
from US$1,666.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

MOSFET Configuration Half Bridge
Transistor Polarity Dual N Channel
Continuous Drain Current Id 444A
Drain Source Voltage Vds 1.2kV
On Resistance Rds(on) 0.0037ohm
RoHS Compliant Yes

Alternative Descriptions

Mosfet Module, Dual N-Ch, 1.2Kv, 444A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAS325M12HM2?

Additional datasheets, footprints and schematics for CAS325M12HM2 are listed on our Part Details page. You can also find images and similar parts to CAS325M12HM2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAS325M12HM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS325M12HM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAS325M12HM2 fall under?

The CAS325M12HM2 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.

Can I view similar or alternative parts?

You can view similar parts to CAS325M12HM2 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAS325M12HM2 you can contact the distributor directly for product support, shipping queries etc.

Is the CAS325M12HM2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CAS325M12HM2 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAS325M12HM2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAS325M12HM2 often in real-time on the comparison pages.

What if I can't find stock of CAS325M12HM2?

You can fill out our help required form which you can use to request a quote for CAS325M12HM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay