Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
345
in stock
|
Buy Now | |
element14
from US$0.72
|
17
in stock
|
Buy Now | |
Farnell
from US$0.64
|
17
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Safety 2211 2.2nF X1 250/Y2 250 X7R | RS |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 2.2nF, 250VAC, 2211, ± | Distrelec |
Suppression Cap, 2200Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS26C222KARFC | Newark Electronics |
Capacitor, Film, SFTY 2211 2.2nF X1 250 / Y2 250 X7R, Reel | KEMET CAS26C222KARFC | RS Americas |
Ceramic Suppression Capacitor, 2200 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet Asia |
Ceramic Suppression Capacitor, 2200 pF, � 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAS26C222KARFC?
Additional datasheets, footprints and schematics for CAS26C222KARFC are listed on our Part Details page. You can also find images and similar parts to CAS26C222KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS26C222KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS26C222KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS26C222KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS26C222KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS26C222KARFC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Distrelec have stock available or on a lead time for CAS26C222KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS26C222KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS26C222KARFC?
You can fill out our help required form which you can use to request a quote for CAS26C222KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.