Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
896
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
747
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
600
in stock
|
Buy Now | |
element14
from US$0.90
|
600
in stock
|
Buy Now | |
Farnell
from US$0.84
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor: ceramic | Transfer Multisort Elektronik |
Suppression Cap, 220Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS26C221KARFC | Newark Electronics |
MLCC Safety 2211 220pF X1 250/Y2 250 X7R | RS |
Ceramic Suppression Capacitor, 220 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet America |
Capacitor, Film, SFTY 2211 220pF X1 250 / Y2 250 X7R, Reel | KEMET CAS26C221KARFC | RS Americas |
Where can I find additional details, specifications and documents for a CAS26C221KARFC?
Additional datasheets, footprints and schematics for CAS26C221KARFC are listed on our Part Details page. You can also find images and similar parts to CAS26C221KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS26C221KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS26C221KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS26C221KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS26C221KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS26C221KARFC have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAS26C221KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS26C221KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS26C221KARFC?
You can fill out our help required form which you can use to request a quote for CAS26C221KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.