Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
460
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
93
in stock
|
Buy Now | |
element14
from US$1.17
|
93
in stock
|
Buy Now | |
Farnell
from US$1.10
|
93
in stock
|
Buy Now | |
Rutronik
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
MLCC Safety 2211 1nF X1 250/Y2 250 X7R | RS |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 1nF, 250VAC, 2211, ± | Distrelec |
Suppression Cap, 1000Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS26C102KARFC | Newark Electronics |
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet America |
Capacitor, Film, SFTY 2211 1nF X1 250 / Y2 250 X7R, Reel | KEMET CAS26C102KARFC | RS Americas |
Ceramic Suppression Capacitor, 1000 pF, � 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAS26C102KARFC?
Additional datasheets, footprints and schematics for CAS26C102KARFC are listed on our Part Details page. You can also find images and similar parts to CAS26C102KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS26C102KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS26C102KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS26C102KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS26C102KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS26C102KARFC have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAS26C102KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS26C102KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS26C102KARFC?
You can fill out our help required form which you can use to request a quote for CAS26C102KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.