Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
320
in stock
|
Buy Now | |
element14
from US$1.28
|
2,016
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,516
in stock
|
Buy Now | |
Farnell
from US$1.20
|
1,516
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
1,123
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Suppression Cap, 4700Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS21C472KARFC | Newark Electronics |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 4.7nF, 250VAC, 2220, ± | Distrelec |
MLCC Safety 2220 4.7nF X1 250/Y2 250 X7R | RS |
Capacitor, Film, SFTY 2220 4.7nF X1 250 / Y2 250 X7R, Reel | KEMET CAS21C472KARFC | RS Americas |
Ceramic Suppression Capacitor, 4700 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 2220 [5750 Metric] | Avnet Asia |
Ceramic Suppression Capacitor, 4700 pF, � 10%, X1 / Y2, 250 Vac, 250 Vac, 2220 [5750 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAS21C472KARFC?
Additional datasheets, footprints and schematics for CAS21C472KARFC are listed on our Part Details page. You can also find images and similar parts to CAS21C472KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS21C472KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS21C472KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS21C472KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS21C472KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS21C472KARFC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for CAS21C472KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS21C472KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS21C472KARFC?
You can fill out our help required form which you can use to request a quote for CAS21C472KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.