Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
125
in stock
|
Buy Now | |
Distrelec
from US$1.36
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
43
in stock
|
Buy Now | |
element14
from US$1.11
|
43
in stock
|
Buy Now | |
Farnell
from US$1.04
|
43
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X2 |
Voltage Rating X | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 4.7nF, 250VAC, 1812, ± | Distrelec |
MLCC Safety 1812 4.7nF X2 250 X7R +-10% | RS |
Suppression Cap, 4700Pf, Class X2 Rohs Compliant: Yes |Kemet CAS18C472KARGC | Newark Electronics |
Ceramic Suppression Capacitor, 4700 pF, ± 10%, X2, 250 Vac, 1812 [4532 Metric] | Avnet America |
Capacitor, Film, SFTY 1812 4.7nF X2 250 X7R10%, Reel | KEMET CAS18C472KARGC | RS Americas |
Where can I find additional details, specifications and documents for a CAS18C472KARGC?
Additional datasheets, footprints and schematics for CAS18C472KARGC are listed on our Part Details page. You can also find images and similar parts to CAS18C472KARGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS18C472KARGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS18C472KARGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS18C472KARGC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS18C472KARGC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS18C472KARGC have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAS18C472KARGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS18C472KARGC often in real-time on the comparison pages.
What if I can't find stock of CAS18C472KARGC?
You can fill out our help required form which you can use to request a quote for CAS18C472KARGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.