Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.99
Capacitance | 1000pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 1nF, 250VAC, 1812, ± | Distrelec |
Suppression Cap, 1000Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS18C102KARFC | Newark Electronics |
MLCC Safety 1812 1nF X1 250/Y2 250 X7R | RS |
Capacitor, Film, SFTY 1812 1nF X1 250 / Y2 250 X7R, Reel | KEMET CAS18C102KARFC | RS Americas |
Ceramic Suppression Capacitor, 1000 pF, � 10%, X1 / Y2, 250 Vac, 250 Vac, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAS18C102KARFC?
Additional datasheets, footprints and schematics for CAS18C102KARFC are listed on our Part Details page. You can also find images and similar parts to CAS18C102KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS18C102KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS18C102KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS18C102KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS18C102KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS18C102KARFC have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CAS18C102KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS18C102KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS18C102KARFC?
You can fill out our help required form which you can use to request a quote for CAS18C102KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.